Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies IRIS4015
IRIS4015
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG SW PWR SUP 1OUT TO220AB
Manufacturer:
Infineon Technologies
Datasheet:
IRIS4015 Datasheet
History Price: Obsolete
In Stock: 6960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRIS4015 vs IRIS4007
Part No
IRIS4015
IRIS4007
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Controller, ACDC Switching Power Supplies
Controller, ACDC, DCDC Switching Power Supplies
Voltage - Input
6V ~ 16V
10V ~ 16V
Number of Outputs
1
1
Voltage - Output
650V
200V
Operating Temperature
-20 ℃ ~ 125 ℃
-20 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-5
TO-220-5
Supplier Device Package
TO-220AB (5-LEAD)
TO-220AB (5-LEAD)