IRS21571DSTRPBF
IRS21571DSTRPBF
Obsolete
Description:  IC BALLAST CNTRL 48.3KHZ 16SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 41200
IRS21571DSTRPBF vs IRS2526DSTRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Ballast Controller
Ballast Controller
Frequency
43.7kHz ~ 48.3kHz
-
Voltage - Supply
11.5V ~ 15.6V
12V ~ 15V
Current - Supply
10 mA
-
Current - Output Source/Sink
-
-
Dimming
-
No
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC