Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Infineon Technologies IRS2166CD
IRS2166CD
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC BALLAST CTRL PFC DIE
Manufacturer:
Infineon Technologies
Datasheet:
IRS2166CD Datasheet
History Price: Obsolete
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRS2166CD vs IRS2530DSPBF
Part No
IRS2166CD
IRS2530DSPBF
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
DIM8
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
-
Ballast Controller
Frequency
-
34.2kHz ~ 115kHz
Voltage - Supply
-
11.5V ~ 16.6V
Current - Supply
-
5 mA
Current - Output Source/Sink
-
-
Dimming
-
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC