IRS2168DSTRPBF
IRS2168DSTRPBF
Active
Description:  IC PFC/BALLAS CTR 46.5KHZ 16SOIC
Manufacturer:  Infineon Technologies
History Price: $3.42000
In Stock: 3600
IRS2168DSTRPBF vs IRS2168DPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
PFC/Ballast Controller
PFC/Ballast Controller
Frequency
42.5kHz ~ 46.5kHz
42.5kHz ~ 46.5kHz
Voltage - Supply
11.5V ~ 16.6V
11.5V ~ 16.6V
Current - Supply
10 mA
10 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-25 ℃ ~ 125 ℃
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-DIP