Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Infineon Technologies IRS2168DSTRPBF
IRS2168DSTRPBF
Active
PMIC - Lighting, Ballast Controllers
Description:
IC PFC/BALLAS CTR 46.5KHZ 16SOIC
Manufacturer:
Infineon Technologies
Datasheet:
IRS2168DSTRPBF Datasheet
History Price: $3.42000
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRS2168DSTRPBF vs IRS2552DSPBF
Part No
IRS2168DSTRPBF
IRS2552DSPBF
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Type
PFC/Ballast Controller
CCFL/EEFL Controller
Frequency
42.5kHz ~ 46.5kHz
39kHz ~ 69kHz
Voltage - Supply
11.5V ~ 16.6V
11.5V ~ 16.6V
Current - Supply
10 mA
10 mA
Current - Output Source/Sink
-
-
Dimming
No
Yes
Operating Temperature
-25 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC