Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Infineon Technologies IRS2530DSPBF
IRS2530DSPBF
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC BALLAST CNTRL 115KHZ 8SOIC
Manufacturer:
Infineon Technologies
Datasheet:
IRS2530DSPBF Datasheet
History Price: Obsolete
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRS2530DSPBF vs IRS21681DSTRPBF
Part No
IRS2530DSPBF
IRS21681DSTRPBF
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
DIM8
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Ballast Controller
-
Frequency
34.2kHz ~ 115kHz
-
Voltage - Supply
11.5V ~ 16.6V
-
Current - Supply
5 mA
-
Current - Output Source/Sink
-
-
Dimming
Yes
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-