IRS2538DSTRPBF
IRS2538DSTRPBF
Obsolete
Description:  IC PFC/BALLAST CNTRL 85.6KHZ 8SO
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 34800
IRS2538DSTRPBF vs IRS2552DSPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Discontinued
Type
PFC/Ballast Controller
CCFL/EEFL Controller
Frequency
18.3kHz ~ 85.6kHz
39kHz ~ 69kHz
Voltage - Supply
11.3V ~ 15.5V
11.5V ~ 16.6V
Current - Supply
5 mA
10 mA
Current - Output Source/Sink
-
-
Dimming
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
16-SOIC