IRS2573DSPBF
IRS2573DSPBF
Obsolete
Description:  IC HID LAMP CNTRL 240HZ 28SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 16800
IRS2573DSPBF vs IRS2166DPBF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
HID Lamp Controller
PFC/Ballast Controller
Frequency
160Hz ~ 240Hz
40kHz ~ 46kHz
Voltage - Supply
9.5V ~ 16.6V
11.5V ~ 16.6V
Current - Supply
10 mA
20 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-40 ℃ ~ 125 ℃
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
16-DIP