Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Infineon Technologies IRS2573DSPBF
IRS2573DSPBF
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC HID LAMP CNTRL 240HZ 28SOIC
Manufacturer:
Infineon Technologies
Datasheet:
IRS2573DSPBF Datasheet
History Price: Obsolete
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRS2573DSPBF vs IRS2530DSTRPBF
Part No
IRS2573DSPBF
IRS2530DSTRPBF
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
DIM8
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
HID Lamp Controller
Ballast Controller
Frequency
160Hz ~ 240Hz
34.2kHz ~ 115kHz
Voltage - Supply
9.5V ~ 16.6V
11.5V ~ 16.6V
Current - Supply
10 mA
5 mA
Current - Output Source/Sink
-
-
Dimming
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-SOIC
8-SOIC