☰
IRU1010CPTR
IRU1010CPTR
Obsolete
Description:  IC REG LIN POS ADJ 1A 2-UTHINPAK
Manufacturer:  Infineon Technologies
Datasheet:   IRU1010CPTR Datasheet
History Price: Obsolete
In Stock: 2720
IRU1010CPTR vs IRU1010CD
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
7V
7V
Voltage - Output (Min/Fixed)
2.5V
2.5V
Voltage - Output (Max)
3.6V
3.6V
Voltage Dropout (Max)
1.3V @ 1A
1.3V @ 1A
Current - Output
1A
1A
Current - Quiescent (Iq)
10 mA
10 mA
Current - Supply (Max)
-
-
PSRR
70dB (120Hz)
70dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 150 ℃
0 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
2-Ultra Thin-Pak?
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
2-Ultra Thin-Pak
D-Pak