Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies IRU1175CPTR
IRU1175CPTR
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 516-UTHINPAK
Manufacturer:
Infineon Technologies
Datasheet:
IRU1175CPTR Datasheet
History Price: Obsolete
In Stock: 2320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRU1175CPTR vs IRU1160CPTR
Part No
IRU1175CPTR
IRU1160CPTR
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
6V
7V
Voltage - Output (Min/Fixed)
1.25V
1.25V
Voltage - Output (Max)
5.5V
5.5V
Voltage Dropout (Max)
1.3V @ 7.5A
1.3V @ 6A
Current - Output
7.5A
6A
Current - Quiescent (Iq)
10 mA
10 mA
Current - Supply (Max)
-
-
PSRR
70dB (120Hz)
70dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SPM10-AA
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
516-Ultra Thin-Pak?
516-Ultra Thin-Pak?