Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Lumissil Microsystems IS31CS8973C-ZNLS2
IS31CS8973C-ZNLS2
Last Time Buy
Embedded - Microcontrollers
Description:
IC MCU 8BIT 32KB FLASH 16TSSOP
Manufacturer:
Lumissil Microsystems
Datasheet:
IS31CS8973C-ZNLS2 Datasheet
History Price: $1.82000
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IS31CS8973C-ZNLS2 vs IS31CS8973A-ZNLS2
Part No
IS31CS8973C-ZNLS2
IS31CS8973A-ZNLS2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Lumissil Microsystems
Lumissil Microsystems
Series
-
-
Packaging
Tube
Tube
Status
Last Time Buy
Last Time Buy
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
I2C, LINbus, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Peripherals
LVD, LVR, POR, PWM, WDT
LVD, LVR, POR, PWM, WDT
Number of I/O
12
20
Program Memory Size
32KB (32K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
1K x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
2.2V ~ 5.5V
2.2V ~ 5.5V
Data Converters
A/D 16x12b SAR; D/A 1x12b
A/D 16x12b SAR; D/A 1x12b
Oscillator Type
External, Internal
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
16-TSSOP
24-TSSOP