Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS41C16100C-50TLI-TR
IS41C16100C-50TLI-TR
Obsolete
Memory
Description:
IC DRAM 16MBIT PAR 50TSOP II
Manufacturer:
ISSI
Datasheet:
IS41C16100C-50TLI-TR Datasheet
History Price: Obsolete
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IS41C16100C-50TLI-TR vs IS49NLS96400-33B
Part No
IS41C16100C-50TLI-TR
IS49NLS96400-33B
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
DRAM - EDO
RLDRAM 2
Memory Size
16Mbit
576Mbit
Memory Organization
1M x 16
64M x 9
Memory Interface
Parallel
Parallel
Clock Frequency
-
300 MHz
Write Cycle Time - Word, Page
-
-
Access Time
25 ns
20 ns
Voltage - Supply
4.5V ~ 5.5V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
50-TSOP (0.400", 10.16mm Width), 44 Leads
144-TFBGA
Supplier Device Package
50-TSOP II
144-FCBGA (11x18.5)