IS42S16160D-6BL-TR
IS42S16160D-6BL-TR
Obsolete
Description:  IC DRAM 256MBIT PAR 54TFBGA
Manufacturer:  ISSI
History Price: Obsolete
In Stock: 10240
IS42S16160D-6BL-TR vs IS49NLS96400-33BLI
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
RLDRAM 2
Memory Size
256Mbit
576Mbit
Memory Organization
16M x 16
64M x 9
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
300 MHz
Write Cycle Time - Word, Page
-
-
Access Time
5.4 ns
20 ns
Voltage - Supply
3V ~ 3.6V
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-TFBGA
144-TFBGA
Supplier Device Package
54-TW-BGA (8x13)
144-FCBGA (11x18.5)