IS42S16160D-6BL-TR
IS42S16160D-6BL-TR
Obsolete
Description:  IC DRAM 256MBIT PAR 54TFBGA
Manufacturer:  ISSI
History Price: Obsolete
In Stock: 10240
IS42S16160D-6BL-TR vs IS49RL18320-125BL
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
DRAM
Memory Size
256Mbit
576Mbit
Memory Organization
16M x 16
32M x 18
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
800 MHz
Write Cycle Time - Word, Page
-
-
Access Time
5.4 ns
12 ns
Voltage - Supply
3V ~ 3.6V
1.28V ~ 1.42V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-TFBGA
168-LBGA
Supplier Device Package
54-TW-BGA (8x13)
168-FBGA (13.5x13.5)