Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS42S16160D-6BL-TR
IS42S16160D-6BL-TR
Obsolete
Memory
Description:
IC DRAM 256MBIT PAR 54TFBGA
Manufacturer:
ISSI
Datasheet:
IS42S16160D-6BL-TR Datasheet
History Price: Obsolete
In Stock: 10240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IS42S16160D-6BL-TR vs IS49RL36160-093EBL
Part No
IS42S16160D-6BL-TR
IS49RL36160-093EBL
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
DRAM
Memory Size
256Mbit
576Mbit
Memory Organization
16M x 16
16M x 36
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
1.066 GHz
Write Cycle Time - Word, Page
-
-
Access Time
5.4 ns
8 ns
Voltage - Supply
3V ~ 3.6V
1.28V ~ 1.42V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-TFBGA
168-LBGA
Supplier Device Package
54-TW-BGA (8x13)
168-FBGA (13.5x13.5)