Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS46DR16128A-3DBLA1
IS46DR16128A-3DBLA1
Active
Memory
Description:
IC DRAM 2GBIT PARALLEL 84LFBGA
Manufacturer:
ISSI
Datasheet:
IS46DR16128A-3DBLA1 Datasheet
History Price: Active
In Stock: 38480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IS46DR16128A-3DBLA1 vs IS49NLS96400-25BLI
Part No
IS46DR16128A-3DBLA1
IS49NLS96400-25BLI
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - DDR2
RLDRAM 2
Memory Size
2Gbit
576Mbit
Memory Organization
128M x 16
64M x 9
Memory Interface
Parallel
Parallel
Clock Frequency
333 MHz
400 MHz
Write Cycle Time - Word, Page
15ns
-
Access Time
450 ps
20 ns
Voltage - Supply
1.7V ~ 1.9V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
84-LFBGA
144-TFBGA
Supplier Device Package
84-LFBGA (10.5x13.5)
144-FCBGA (11x18.5)