IS49NLS96400-33BL
IS49NLS96400-33BL
Active
Description:  IC DRAM 576MBIT PAR 144FCBGA
Manufacturer:  ISSI
History Price: Active
In Stock: 38600
IS49NLS96400-33BL vs IS49RL18320-125EBLI
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
RLDRAM 2
DRAM
Memory Size
576Mbit
576Mbit
Memory Organization
64M x 9
32M x 18
Memory Interface
Parallel
Parallel
Clock Frequency
300 MHz
800 MHz
Write Cycle Time - Word, Page
-
-
Access Time
20 ns
10 ns
Voltage - Supply
1.7V ~ 1.9V
1.28V ~ 1.42V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-TFBGA
168-LBGA
Supplier Device Package
144-FCBGA (11x18.5)
168-FBGA (13.5x13.5)