Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS49RL18320A-093EBL
IS49RL18320A-093EBL
Active
Memory
Description:
IC DRAM 576MBIT PAR 168FCBGA
Manufacturer:
ISSI
Datasheet:
IS49RL18320A-093EBL Datasheet
History Price: $69.66000
In Stock: 28780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IS49RL18320A-093EBL vs IS49NLS96400-33BLI
Part No
IS49RL18320A-093EBL
IS49NLS96400-33BLI
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
RLDRAM 3
RLDRAM 2
Memory Size
576Mbit
576Mbit
Memory Organization
32M x 18
64M x 9
Memory Interface
Parallel
Parallel
Clock Frequency
1.066 GHz
300 MHz
Write Cycle Time - Word, Page
-
-
Access Time
7.5 ns
20 ns
Voltage - Supply
1.28V ~ 1.42V
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 95 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
168-LBGA
144-TFBGA
Supplier Device Package
168-FBGA (13.5x13.5)
144-FCBGA (11x18.5)