IS49RL18320A-093EBL
IS49RL18320A-093EBL
Active
Description:  IC DRAM 576MBIT PAR 168FCBGA
Manufacturer:  ISSI
History Price: $69.66000
In Stock: 28780
IS49RL18320A-093EBL vs IS49NLS96400A-33WBL
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
RLDRAM 3
RLDRAM 2
Memory Size
576Mbit
576Mbit
Memory Organization
32M x 18
64M x 9
Memory Interface
Parallel
Parallel
Clock Frequency
1.066 GHz
300 MHz
Write Cycle Time - Word, Page
-
-
Access Time
7.5 ns
20 ns
Voltage - Supply
1.28V ~ 1.42V
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 95 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
168-LBGA
144-TFBGA
Supplier Device Package
168-FBGA (13.5x13.5)
144-TWBGA (11x18.5)