IS61C1024AL-12JLI
IS61C1024AL-12JLI
Active
Description:  IC SRAM 1MBIT PARALLEL 32SOJ
Manufacturer:  ISSI
History Price: $2.45000
In Stock: 30840
IS61C1024AL-12JLI vs IS66WVH16M8BLL-100B1LI-TR
Category
Manufacturer
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
PSRAM
Technology
SRAM - Asynchronous
PSRAM (Pseudo SRAM)
Memory Size
1Mbit
128Mbit
Memory Organization
128K x 8
16M x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
100 MHz
Write Cycle Time - Word, Page
12ns
40ns
Access Time
12 ns
40 ns
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-BSOJ (0.300", 7.62mm Width)
24-TBGA
Supplier Device Package
32-SOJ
24-TFBGA (6x8)