IS61NLP6432A-200TQLI
IS61NLP6432A-200TQLI
Active
Description:  IC SRAM 2MBIT PARALLEL 100TQFP
Manufacturer:  ISSI
History Price: $5.98674
In Stock: 8360
IS61NLP6432A-200TQLI vs IS66WVH16M8DALL-166B1LI
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
PSRAM
Technology
SRAM - Synchronous, SDR
PSRAM (Pseudo SRAM)
Memory Size
2Mbit
128Mbit
Memory Organization
64K x 32
16M x 8
Memory Interface
Parallel
Parallel
Clock Frequency
200 MHz
166 MHz
Write Cycle Time - Word, Page
-
36ns
Access Time
3.1 ns
36 ns
Voltage - Supply
3.135V ~ 3.465V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
24-TBGA
Supplier Device Package
100-LQFP (14x20)
24-TFBGA (6x8)