IS66WVO8M8DALL-200BLI
IS66WVO8M8DALL-200BLI
Active
Description:  IC PSRAM 64MBIT SPI/OCTL 24TFBGA
Manufacturer:  ISSI
History Price: $4.72000
In Stock: 22640
IS66WVO8M8DALL-200BLI vs IS66WVH8M8BLL-100B1LI
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
PSRAM
PSRAM
Technology
PSRAM (Pseudo SRAM)
PSRAM (Pseudo SRAM)
Memory Size
64Mbit
64Mbit
Memory Organization
8M x 8
8M x 8
Memory Interface
SPI - Octal I/O
Parallel
Clock Frequency
200 MHz
100 MHz
Write Cycle Time - Word, Page
40ns
40ns
Access Time
-
40 ns
Voltage - Supply
1.7V ~ 1.95V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TBGA
24-TBGA
Supplier Device Package
24-TFBGA (6x8)
24-TFBGA (6x8)