Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS66WVO8M8DALL-200BLI
IS66WVO8M8DALL-200BLI
Active
Memory
Description:
IC PSRAM 64MBIT SPI/OCTL 24TFBGA
Manufacturer:
ISSI
Datasheet:
IS66WVO8M8DALL-200BLI Datasheet
History Price: $4.72000
In Stock: 22640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IS66WVO8M8DALL-200BLI vs IS66WVO8M8DBLL-166BLI
Part No
IS66WVO8M8DALL-200BLI
IS66WVO8M8DBLL-166BLI
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
PSRAM
PSRAM
Technology
PSRAM (Pseudo SRAM)
PSRAM (Pseudo SRAM)
Memory Size
64Mbit
64Mbit
Memory Organization
8M x 8
8M x 8
Memory Interface
SPI - Octal I/O
SPI - Octal I/O
Clock Frequency
200 MHz
166 MHz
Write Cycle Time - Word, Page
40ns
36ns
Access Time
-
-
Voltage - Supply
1.7V ~ 1.95V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TBGA
24-TBGA
Supplier Device Package
24-TFBGA (6x8)
24-TFBGA (6x8)