IS82C5296
IS82C5296
Active
Description:  CMOS SERIAL CONTROLLER INTERFACE
Manufacturer:  Harris Corporation
Datasheet:   IS82C5296 Datasheet
History Price: Active
In Stock: 28000
IS82C5296 vs IS82C52
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Features
Timer/Counter
-
Number of Channels
1, UART
1, UART
FIFO's
-
-
Protocol
RS232
RS232
Data Rate (Max)
1MBaud
1Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
With Auto Flow Control
No
-
With IrDA Encoder/Decoder
No
-
With False Start Bit Detection
Yes
-
With Modem Control
Yes
Yes
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
28-PLCC (11.51x11.51)