Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
/ Harris Corporation IS82C52R2490
IS82C52R2490
Active
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description:
CMOS SERIAL CONTROLLER INTERFACE
Manufacturer:
Harris Corporation
Datasheet:
IS82C52R2490 Datasheet
History Price: $23.71000
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IS82C52R2490 vs IS82C52
Part No
IS82C52R2490
IS82C52
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
Harris Corporation
Renesas Electronics
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Features
-
-
Number of Channels
-
1, UART
FIFO's
-
-
Protocol
-
RS232
Data Rate (Max)
-
1Mbps
Voltage - Supply
-
4.5V ~ 5.5V
With Auto Flow Control
-
-
With IrDA Encoder/Decoder
-
-
With False Start Bit Detection
-
-
With Modem Control
-
Yes
Mounting Type
-
Surface Mount
Package / Case
-
28-LCC (J-Lead)
Supplier Device Package
-
28-PLCC (11.51x11.51)