Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Voice Record and Playback
/ Nuvoton Technology ISD1110S
ISD1110S
Obsolete
Interface - Voice Record and Playback
Description:
IC VOICE REC/PLAY 10SEC 28SOIC
Manufacturer:
Nuvoton Technology
Datasheet:
ISD1110S Datasheet
History Price: Obsolete
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISD1110S vs ISD4004-16MSIR
Part No
ISD1110S
ISD4004-16MSIR
Category
Interface - Voice Record and Playback
Interface - Voice Record and Playback
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
ChipCorder
ChipCorder
Packaging
-
-
Status
Obsolete
Obsolete
Interface
Pushbutton
SPI
Input Signal
Analog - Single Ended, Microphone
Analog - Differential
Output Signal
PWM Speaker Output
Analog - Single Ended
Sampling Frequency
6.4kHz
4kHz
Duration
10 Sec
16 Min
Filter Pass Band
2.6kHz
1.7kHz
Messaging
Multiple
Multiple
Oscillator Type
Internal
Internal/External
Features
Automatic Gain Control
Auto Mute
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
4.5 V ~ 5.5 V
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC