Series
ChipCorder
ChipCorder
Input Signal
Analog - Single Ended, Microphone
Analog Differential, I2S, Microphone
Output Signal
PWM Speaker Output
Analog - Single Ended, Analog Differential, I2S, PWM Speaker Output
Sampling Frequency
6.4kHz
4 ~ 16kHz
Filter Pass Band
2.6kHz
-
Messaging
Multiple
Single
Oscillator Type
Internal
Internal/External
Features
Automatic Gain Control
Automatic Gain Control, Digital Data Storage, DTMF Transceiver, GPIO
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
4.5 V ~ 5.5 V
2.7 V ~ 3.6 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
28-SOIC
48-LQFP (7x7)