ISD1210SR
ISD1210SR
Obsolete
Description:  IC VOICE REC/PLAY 10SEC 28SOIC
Manufacturer:  Nuvoton Technology
Datasheet:   ISD1210SR Datasheet
History Price: Obsolete
In Stock: 30000
ISD1210SR vs ISD4004-16MSIR
Series
ChipCorder
ChipCorder
Packaging
-
-
Status
Obsolete
Obsolete
Interface
Pushbutton
SPI
Input Signal
Analog - Single Ended, Microphone
Analog - Differential
Output Signal
PWM Speaker Output
Analog - Single Ended
Sampling Frequency
6.4kHz
4kHz
Duration
10 Sec
16 Min
Filter Pass Band
2.6kHz
1.7kHz
Messaging
Multiple
Multiple
Oscillator Type
Internal
Internal/External
Features
Automatic Gain Control
Auto Mute
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
4.5 V ~ 5.5 V
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC