ISD1210SR
ISD1210SR
Obsolete
Description:  IC VOICE REC/PLAY 10SEC 28SOIC
Manufacturer:  Nuvoton Technology
Datasheet:   ISD1210SR Datasheet
History Price: Obsolete
In Stock: 30000
ISD1210SR vs ISD9130FI
Series
ChipCorder
-
Packaging
-
Tray
Status
Obsolete
Active
Interface
Pushbutton
Serial
Input Signal
Analog - Single Ended, Microphone
-
Output Signal
PWM Speaker Output
-
Sampling Frequency
6.4kHz
-
Duration
10 Sec
-
Filter Pass Band
2.6kHz
-
Messaging
Multiple
-
Oscillator Type
Internal
-
Features
Automatic Gain Control
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Voltage - Supply
4.5 V ~ 5.5 V
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
28-SOIC
48-LQFP (7x7)