ISD1416PI
ISD1416PI
Obsolete
Description:  IC VOICE REC/PLAY 16SEC 28DIP
Manufacturer:  Nuvoton Technology
Datasheet:   ISD1416PI Datasheet
History Price: Obsolete
In Stock: 45600
ISD1416PI vs ISD5216SY
Series
ChipCorder
ChipCorder
Packaging
-
Tube
Status
Obsolete
Obsolete
Interface
Pushbutton
I2C
Input Signal
Analog - Single Ended, Microphone
Analog - Single Ended, I2S, Microphone
Output Signal
PWM Speaker Output
Analog - Single Ended, I2S, PWM Speaker Output
Sampling Frequency
8kHz
4 ~ 8kHz
Duration
16 Sec
8 Min 3 Sec ~ 16 Min 6 Sec
Filter Pass Band
3.3kHz
1.8 ~ 3.7kHz
Messaging
Multiple
Multiple
Oscillator Type
Internal
Internal/External
Features
Automatic Gain Control
Auto Mute, Automatic Gain Control, Volume Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
4.5 V ~ 5.5 V
2.7 V ~ 3.3 V
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-PDIP
28-SOIC