Series
ChipCorder
ChipCorder
Input Signal
Analog - Single Ended, Microphone
Analog - Single Ended, Microphone
Output Signal
PWM Speaker Output
Analog - Single Ended, Analog Differential, PWM Speaker Output
Sampling Frequency
8kHz
4 ~ 8kHz
Duration
16 Sec
4 ~ 8 Min
Filter Pass Band
3.3kHz
1.7 ~ 3.4kHz
Messaging
Multiple
Multiple
Oscillator Type
Internal
Internal/External
Features
Automatic Gain Control
Auto Mute, Automatic Gain Control, Volume Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
4.5 V ~ 5.5 V
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-SOIC
28-DIP