Series
ChipCorder
ChipCorder
Input Signal
Analog - Single Ended, I2S, Microphone
Analog - Single Ended, I2S, Microphone
Output Signal
Analog - Single Ended, Bridge Tied Load (BTL), PWM Speaker Output
Analog - Single Ended, I2S, PWM Speaker Output
Sampling Frequency
4 ~ 48kHz
4 ~ 8kHz
Duration
8 Min
8 Min 3 Sec ~ 16 Min 6 Sec
Filter Pass Band
-
1.8 ~ 3.7kHz
Messaging
Multiple
Multiple
Oscillator Type
Internal
Internal/External
Features
Automatic Gain Control, GPIO, Volume Control
Auto Mute, Automatic Gain Control, Volume Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.6 V
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Through Hole
Package / Case
48-LQFP
28-DIP (0.600", 15.24mm)
Supplier Device Package
48-LQFP (7x7)
28-DIP