ISD15D00YYI
ISD15D00YYI
Active
Description:  IC VOICE REC/PLAY 32QFN
Manufacturer:  Nuvoton Technology
Datasheet:   ISD15D00YYI Datasheet
History Price: $2.87180
In Stock: 23600
ISD15D00YYI vs ISD5008PY
Series
-
ChipCorder
Packaging
Tray
Tube
Status
Active
Obsolete
Interface
I2S, SPI
SPI
Input Signal
-
Analog - Single Ended, Microphone
Output Signal
-
Analog - Single Ended, Analog Differential, PWM Speaker Output
Sampling Frequency
-
4 ~ 8kHz
Duration
-
4 ~ 8 Min
Filter Pass Band
-
1.7 ~ 3.4kHz
Messaging
-
Multiple
Oscillator Type
Internal
Internal/External
Features
-
Auto Mute, Automatic Gain Control, Volume Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
2.7 V ~ 5.5 V
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Through Hole
Package / Case
32-WFQFN Exposed Pad
28-DIP (0.600", 15.24mm)
Supplier Device Package
32-QFN (5x5)
28-DIP