Input Signal
-
Analog - Single Ended, I2S, Microphone
Output Signal
-
Analog - Single Ended, I2S, PWM Speaker Output
Sampling Frequency
-
4 ~ 8kHz
Duration
-
8 Min 3 Sec ~ 16 Min 6 Sec
Filter Pass Band
-
1.8 ~ 3.7kHz
Oscillator Type
Internal
Internal/External
Features
-
Auto Mute, Automatic Gain Control, Volume Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
2.7 V ~ 5.5 V
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Through Hole
Package / Case
32-WFQFN Exposed Pad
28-DIP (0.600", 15.24mm)
Supplier Device Package
32-QFN (5x5)
28-DIP