ISD1610BPY
ISD1610BPY
Obsolete
Description:  IC VOICE REC/PLAY 20SEC 16DIP
Manufacturer:  Nuvoton Technology
Datasheet:   ISD1610BPY Datasheet
History Price: Obsolete
In Stock: 6400
ISD1610BPY vs ISD61S00FYI TR
Series
ChipCorder
ChipCorder
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Interface
Pushbutton
SPI
Input Signal
Microphone
Analog Differential, I2S, Microphone
Output Signal
Analog - Single Ended, PWM Speaker Output
Analog - Single Ended, Analog Differential, I2S, PWM Speaker Output
Sampling Frequency
4 ~ 12kHz
4 ~ 16kHz
Duration
6.6 ~ 20 Sec
64 Min
Filter Pass Band
-
-
Messaging
Single
Single
Oscillator Type
Internal
Internal/External
Features
Automatic Gain Control
Automatic Gain Control, Digital Data Storage, DTMF Transceiver, GPIO
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.4 V ~ 5.5 V
2.7 V ~ 3.6 V
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
48-LQFP
Supplier Device Package
16-DIP
48-LQFP (7x7)