ISD1610BPYI
ISD1610BPYI
Obsolete
Description:  IC VOICE REC/PLAY 20SEC 16DIP
Manufacturer:  Nuvoton Technology
Datasheet:   ISD1610BPYI Datasheet
History Price: Obsolete
In Stock: 39200
ISD1610BPYI vs ISD9341RI
Series
ChipCorder
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Interface
Pushbutton
Serial
Input Signal
Microphone
-
Output Signal
Analog - Single Ended, PWM Speaker Output
-
Sampling Frequency
4 ~ 12kHz
-
Duration
6.6 ~ 20 Sec
-
Filter Pass Band
-
-
Messaging
Single
-
Oscillator Type
Internal
-
Features
Automatic Gain Control
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.4 V ~ 5.5 V
2.4 V ~ 5.5 V
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
64-LQFP
Supplier Device Package
16-DIP
64-LQFP (7x7)