ISD1610BSYI
ISD1610BSYI
Active
Description:  IC VOICE REC/PLAY 20SEC 16SOIC
Manufacturer:  Nuvoton Technology
Datasheet:   ISD1610BSYI Datasheet
History Price: $3.93875
In Stock: 4800
ISD1610BSYI vs ISD5104SY
Series
ChipCorder
ChipCorder
Packaging
Tube
Tube
Status
Active
Active
Interface
Pushbutton
I2C
Input Signal
Microphone
Analog - Single Ended, Microphone
Output Signal
Analog - Single Ended, PWM Speaker Output
Analog - Single Ended, Analog Differential, PWM Speaker Output
Sampling Frequency
4 ~ 12kHz
4 ~ 8kHz
Duration
6.6 ~ 20 Sec
2 Min 11 Sec ~ 4 Min 22 Sec
Filter Pass Band
-
1.7 ~ 3.4kHz
Messaging
Single
Multiple
Oscillator Type
Internal
Internal/External
Features
Automatic Gain Control
Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
2.4 V ~ 5.5 V
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
28-SOIC