Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Voice Record and Playback
/ Nuvoton Technology ISD1610BSYI01
ISD1610BSYI01
Obsolete
Interface - Voice Record and Playback
Description:
IC VOICE REC/PLAY 20SEC 16SOIC
Manufacturer:
Nuvoton Technology
Datasheet:
ISD1610BSYI01 Datasheet
History Price: Obsolete
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISD1610BSYI01 vs ISD9130FI
Part No
ISD1610BSYI01
ISD9130FI
Category
Interface - Voice Record and Playback
Interface - Voice Record and Playback
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
ChipCorder
-
Packaging
Tube
Tray
Status
Obsolete
Active
Interface
Pushbutton
Serial
Input Signal
Microphone
-
Output Signal
Analog - Single Ended, PWM Speaker Output
-
Sampling Frequency
4 ~ 12kHz
-
Duration
6.6 ~ 20 Sec
-
Filter Pass Band
-
-
Messaging
Single
-
Oscillator Type
Internal
-
Features
Automatic Gain Control
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Voltage - Supply
2.4 V ~ 5.5 V
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
48-LQFP
Supplier Device Package
16-SOIC
48-LQFP (7x7)