ISD1612BPY
ISD1612BPY
Obsolete
Description:  IC VOICE REC/PLAY 24SEC 16DIP
Manufacturer:  Nuvoton Technology
Datasheet:   ISD1612BPY Datasheet
History Price: Obsolete
In Stock: 36800
ISD1612BPY vs ISD9331RI
Series
ChipCorder
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Interface
Pushbutton
Serial
Input Signal
Microphone
-
Output Signal
Analog - Single Ended, PWM Speaker Output
-
Sampling Frequency
4 ~ 12kHz
-
Duration
8 ~ 24 Sec
-
Filter Pass Band
-
-
Messaging
Single
-
Oscillator Type
Internal
-
Features
Automatic Gain Control
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.4 V ~ 5.5 V
2.4 V ~ 5.5 V
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
64-LQFP
Supplier Device Package
16-DIP
64-LQFP (7x7)