ISD1612BPYI01
ISD1612BPYI01
Obsolete
Description:  IC VOICE REC/PLAY 24SEC 16DIP
Manufacturer:  Nuvoton Technology
History Price: Obsolete
In Stock: 36000
ISD1612BPYI01 vs ISD5008P
Series
ChipCorder
ChipCorder
Packaging
Tube
-
Status
Obsolete
Obsolete
Interface
Pushbutton
SPI
Input Signal
Microphone
Analog - Single Ended, Microphone
Output Signal
Analog - Single Ended, PWM Speaker Output
Analog - Single Ended, Analog Differential, PWM Speaker Output
Sampling Frequency
4 ~ 12kHz
4 ~ 8kHz
Duration
8 ~ 24 Sec
4 ~ 8 Min
Filter Pass Band
-
1.7 ~ 3.4kHz
Messaging
Single
Multiple
Oscillator Type
Internal
Internal/External
Features
Automatic Gain Control
Auto Mute, Automatic Gain Control, Volume Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
2.4 V ~ 5.5 V
2.7 V ~ 3.3 V
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
28-DIP (0.600", 15.24mm)
Supplier Device Package
16-DIP
28-DIP