ISD4004-16MSYI
ISD4004-16MSYI
Active
Description:  IC VOICE REC/PLAY 16MIN 28SOIC
Manufacturer:  Nuvoton Technology
History Price: $16.21960
In Stock: 49200
ISD4004-16MSYI vs ISD61S00FYI
Series
ChipCorder
ChipCorder
Packaging
Tube
Tray
Status
Active
Active
Interface
SPI
SPI
Input Signal
Analog - Differential
Analog Differential, I2S, Microphone
Output Signal
Analog - Single Ended
Analog - Single Ended, Analog Differential, I2S, PWM Speaker Output
Sampling Frequency
4kHz
4 ~ 16kHz
Duration
16 Min
64 Min
Filter Pass Band
1.7kHz
-
Messaging
Multiple
Single
Oscillator Type
Internal/External
Internal/External
Features
Auto Mute
Automatic Gain Control, Digital Data Storage, DTMF Transceiver, GPIO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.3 V
2.7 V ~ 3.6 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
28-SOIC
48-LQFP (7x7)