ISD4004-16MSYI
ISD4004-16MSYI
Active
Description:  IC VOICE REC/PLAY 16MIN 28SOIC
Manufacturer:  Nuvoton Technology
History Price: $16.21960
In Stock: 49200
ISD4004-16MSYI vs ISD9331RI
Series
ChipCorder
-
Packaging
Tube
Tray
Status
Active
Obsolete
Interface
SPI
Serial
Input Signal
Analog - Differential
-
Output Signal
Analog - Single Ended
-
Sampling Frequency
4kHz
-
Duration
16 Min
-
Filter Pass Band
1.7kHz
-
Messaging
Multiple
-
Oscillator Type
Internal/External
-
Features
Auto Mute
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.3 V
2.4 V ~ 5.5 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
64-LQFP
Supplier Device Package
28-SOIC
64-LQFP (7x7)