Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Voice Record and Playback
/ Nuvoton Technology ISD5008P
ISD5008P
Obsolete
Interface - Voice Record and Playback
Description:
IC VOICE REC/PLAY 8MIN 28DIP
Manufacturer:
Nuvoton Technology
Datasheet:
ISD5008P Datasheet
History Price: Obsolete
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISD5008P vs ISD9331RI
Part No
ISD5008P
ISD9331RI
Category
Interface - Voice Record and Playback
Interface - Voice Record and Playback
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
ChipCorder
-
Packaging
-
Tray
Status
Obsolete
Obsolete
Interface
SPI
Serial
Input Signal
Analog - Single Ended, Microphone
-
Output Signal
Analog - Single Ended, Analog Differential, PWM Speaker Output
-
Sampling Frequency
4 ~ 8kHz
-
Duration
4 ~ 8 Min
-
Filter Pass Band
1.7 ~ 3.4kHz
-
Messaging
Multiple
-
Oscillator Type
Internal/External
-
Features
Auto Mute, Automatic Gain Control, Volume Control
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.3 V
2.4 V ~ 5.5 V
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
64-LQFP
Supplier Device Package
28-DIP
64-LQFP (7x7)