ISD5008PY
ISD5008PY
Obsolete
Description:  IC VOICE REC/PLAY 8MIN 28DIP
Manufacturer:  Nuvoton Technology
Datasheet:   ISD5008PY Datasheet
History Price: Obsolete
In Stock: 32000
ISD5008PY vs ISD5108SYIR
Series
ChipCorder
ChipCorder
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Interface
SPI
I2C
Input Signal
Analog - Single Ended, Microphone
Analog - Single Ended, Microphone
Output Signal
Analog - Single Ended, Analog Differential, PWM Speaker Output
Analog - Single Ended, Analog Differential, PWM Speaker Output
Sampling Frequency
4 ~ 8kHz
4 ~ 8kHz
Duration
4 ~ 8 Min
4 Min 22 Sec ~ 8 Min 44 Sec
Filter Pass Band
1.7 ~ 3.4kHz
1.7 ~ 3.4kHz
Messaging
Multiple
Multiple
Oscillator Type
Internal/External
Internal/External
Features
Auto Mute, Automatic Gain Control, Volume Control
Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.3 V
2.7 V ~ 3.6 V
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-DIP
28-SOIC