ISD5008S
ISD5008S
Obsolete
Description:  IC VOICE REC/PLAY 8MIN 28SOIC
Manufacturer:  Nuvoton Technology
Datasheet:   ISD5008S Datasheet
History Price: Obsolete
In Stock: 48400
ISD5008S vs ISD5116SI
Series
ChipCorder
ChipCorder
Packaging
-
-
Status
Obsolete
Obsolete
Interface
SPI
I2C
Input Signal
Analog - Single Ended, Microphone
Analog - Single Ended, Microphone
Output Signal
Analog - Single Ended, Analog Differential, PWM Speaker Output
Analog - Single Ended, Analog Differential, PWM Speaker Output
Sampling Frequency
4 ~ 8kHz
4 ~ 8kHz
Duration
4 ~ 8 Min
8 Min 44 Sec ~ 17 Min 28 Sec
Filter Pass Band
1.7 ~ 3.4kHz
1.7 ~ 3.4kHz
Messaging
Multiple
Multiple
Oscillator Type
Internal/External
Internal/External
Features
Auto Mute, Automatic Gain Control, Volume Control
Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.3 V
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC