ISD5008SY
ISD5008SY
Obsolete
Description:  IC VOICE REC/PLAY 8MIN 28SOIC
Manufacturer:  Nuvoton Technology
Datasheet:   ISD5008SY Datasheet
History Price: Obsolete
In Stock: 47600
ISD5008SY vs ISD9341RI
Series
ChipCorder
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Interface
SPI
Serial
Input Signal
Analog - Single Ended, Microphone
-
Output Signal
Analog - Single Ended, Analog Differential, PWM Speaker Output
-
Sampling Frequency
4 ~ 8kHz
-
Duration
4 ~ 8 Min
-
Filter Pass Band
1.7 ~ 3.4kHz
-
Messaging
Multiple
-
Oscillator Type
Internal/External
-
Features
Auto Mute, Automatic Gain Control, Volume Control
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.3 V
2.4 V ~ 5.5 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
64-LQFP
Supplier Device Package
28-SOIC
64-LQFP (7x7)