ISD5102SYIR
ISD5102SYIR
Obsolete
Description:  IC VOICE REC/PLAY 2MN 11S 28SOIC
Manufacturer:  Nuvoton Technology
Datasheet:   ISD5102SYIR Datasheet
History Price: Obsolete
In Stock: 11600
ISD5102SYIR vs ISD5216PY
Series
ChipCorder
ChipCorder
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Interface
I2C
I2C
Input Signal
Analog - Single Ended, Microphone
Analog - Single Ended, I2S, Microphone
Output Signal
Analog - Single Ended, Analog Differential, PWM Speaker Output
Analog - Single Ended, I2S, PWM Speaker Output
Sampling Frequency
4 ~ 8kHz
4 ~ 8kHz
Duration
1 Min 5 Sec ~ 2 Min 11 Sec
8 Min 3 Sec ~ 16 Min 6 Sec
Filter Pass Band
1.7 ~ 3.4kHz
1.8 ~ 3.7kHz
Messaging
Multiple
Multiple
Oscillator Type
Internal/External
Internal/External
Features
Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
Auto Mute, Automatic Gain Control, Volume Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.3 V
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-SOIC
28-DIP