Packaging
Tape & Reel (TR)
Tray
Input Signal
Analog - Single Ended, Microphone
-
Output Signal
Analog - Single Ended, Analog Differential, PWM Speaker Output
-
Sampling Frequency
4 ~ 8kHz
-
Duration
1 Min 5 Sec ~ 2 Min 11 Sec
-
Filter Pass Band
1.7 ~ 3.4kHz
-
Oscillator Type
Internal/External
-
Features
Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.3 V
2.4 V ~ 5.5 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
64-LQFP
Supplier Device Package
28-SOIC
64-LQFP (7x7)