ISD5116S
ISD5116S
Obsolete
Description:  IC VOICE REC/PLAY 17M 28S 28SOIC
Manufacturer:  Nuvoton Technology
Datasheet:   ISD5116S Datasheet
History Price: Obsolete
In Stock: 42000
ISD5116S vs ISD9341RI
Series
ChipCorder
-
Packaging
-
Tray
Status
Obsolete
Obsolete
Interface
I2C
Serial
Input Signal
Analog - Single Ended, Microphone
-
Output Signal
Analog - Single Ended, Analog Differential, PWM Speaker Output
-
Sampling Frequency
4 ~ 8kHz
-
Duration
8 Min 44 Sec ~ 17 Min 28 Sec
-
Filter Pass Band
1.7 ~ 3.4kHz
-
Messaging
Multiple
-
Oscillator Type
Internal/External
-
Features
Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.3 V
2.4 V ~ 5.5 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
64-LQFP
Supplier Device Package
28-SOIC
64-LQFP (7x7)